DS/EN 60335-2-69

Safety of household and similar electrical appliances - Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for industrial and commercial use

inactive
Organization: DS
Publication Date: 2 March 1999
Status: inactive
Page Count: 7
ICS Code (Cleaning appliances): 97.080
scope:

This standard applies to electrical motor-operated vacuum cleaners and includes appliances and stationary equipment specifically designed for wet suction, dry suction, or wet and dry suction for industrial and commercial use with or without attachments, for example for suction to withdraw dust or the like from work benches and production machines.

Document History

November 5, 2012
Household and similar electrical appliances - Safety - Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush for commercial use
This standard deals with the safety of electrical motor-operated vacuum cleaners, including back-pack vacuum cleaners, and dust extractors, for wet suction, dry suction, or wet and dry suction,...
October 21, 2009
Household and similar electrical appliances - Safety - Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for commercial use
This European Standard deals with the safety of electrical motor-operated vacuum cleaners, including back-pack vacuum cleaners, for wet suction, dry suction, or wet and dry suction, intended for...
May 7, 2008
Household and similar electrical appliances - Safety - Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for industrial and commercial use
This Standard deals with the safety of electrical motor-operated vacuum cleaners and includes appliances and stationary equipment specifically designed for wet suction, dry suction, or wet and dry...
February 5, 2007
Household and similar electrical appliances - Safety - Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for industrial and commercial use
A description is not available for this item.
February 16, 2005
Household and similar electrical appliances - Safety - Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for industrial and commercial use
This standard deals with the safety of electrical motor-operated vacuum cleaners and includes appliances and stationary equipment specifically designed for wet suction, dry suction, or wet and dry...
October 24, 2003
Household and similar electrical appliances - Safety - Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for industrial and commercial use
This standard deals with the safety of electrical motor-operated vacuum cleaners and includes appliances and stationary equipment specifically designed for wet suction, dry suction, or wet and dry...
June 20, 2003
Safety of household and similar electrical appliances - Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for industrial and commercial use
This standard applies to electrical motor-operated vacuum cleaners and includes appliances and stationary equipment specifically designed for wet suction, dry suction, or wet and dry suction for...
December 21, 2000
Safety of household and similar electrical appliances - Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for industrial and commercial use
This standard applies to electrical motor-operated vacuum cleaners and includes appliances and stationary equipment specifically designed for wet suction, dry suction, or wet and dry suction for...
DS/EN 60335-2-69
March 2, 1999
Safety of household and similar electrical appliances - Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for industrial and commercial use
This standard applies to electrical motor-operated vacuum cleaners and includes appliances and stationary equipment specifically designed for wet suction, dry suction, or wet and dry suction for...
October 2, 1998
Safety of household and similar electrical appliances - Part 2: Particular requirements for wet and dry vacuum cleaners, including power brush, for industrial and commercial use
Applies to electrical motor-operated vacuum cleaners with a power input up to 10 kW and includes appliances and stationary equipment specifically designed for wet suction, dry suction, or wet and dry...
October 24, 1995
Safety of household and similar electrical appliances - Part 2: Particular requirements for wet and dry vacuum cleaners, including power brush, for industrial and commercial use
Applies to electrical motor-operated vacuum cleaners with a power input up to 10 kW and includes appliances and stationary equipment specifically designed for wet suction, dry suction, or wet and dry...
Household and similar electrical appliances - Safety - Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush for commercial use
This standard deals with the safety of electrical motor-operated vacuum cleaners, including back-pack vacuum cleaners, and dust extractors, for wet suction, dry suction, or wet and dry suction,...
Household and similar electrical appliances - Safety - Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for commercial use
This standard deals with the safety of electrical motor-operated vacuum cleaners, including back-pack vacuum cleaners, and dust extractors, for wet suction, dry suction, or wet and dry suction,...
Household and similar electrical appliances - Safety -- Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for commercial use
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electrical motor-operated vacuum cleaners, including back-pack vacuum cleaners, for wet...
Household and similar electrical appliances - Safety -- Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for commercial use
Add the following paragraph before the last paragraph: "This standard deals with the reasonably foreseeable hazards presented by machines that are encountered by all persons. However, in general, it...
Household and similar electrical appliances - Safety - Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for industrial and commercial use
This clause of Part 1 is replaced by the following. This European Standard deals with the safety of electrical motor-operated vacuum cleaners, including dust extractors and back-pack vacuum cleaners,...
Household and similar electrical appliances - Safety -- Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for industrial and commercial use
Applicable to the safety of electrical motor-operated vacuum cleaners,including appliances and stationary equipment specifically designed for wet suction, dry suction, or wet and dry suction for...
Household and similar electrical appliances - Safety -- Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for commercial use
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electrical motor-operated vacuum cleaners, including back-pack vacuum cleaners, and dust...
Advertisement