DS/EN 60335-2-69/A1
Household and similar electrical appliances - Safety - Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for industrial and commercial use
| Organization: | DS |
| Publication Date: | 16 February 2005 |
| Status: | inactive |
| Page Count: | 81 |
| ICS Code (Cleaning appliances): | 97.080 |
scope:
This standard deals with the safety of electrical motor-operated vacuum cleaners and includes appliances and stationary equipment specifically designed for wet suction, dry suction, or wet and dry suction for industrial and commercial use with or without attachments, for example for suction to withdraw dust or the like from work benches and production machines, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances. NOTE Commercial uses are for example for use in hotels, schools, hospitals, factories, shops and offices for other than normal housekeeping purposes. This standard also applies to machines handling hazardous dust such as asbestos or liquids for which additional national requirements might apply. It is also applicable to appliances making use of other forms of energy for the motor; but it is necessary that their influence is taken into consideration. For battery operated appliances reference shall be made to 60335-2-72.
Document History