DS/EN 61400-1
Wind turbine generator systems - Part 1: Safety requirements
| Organization: | DS |
| Publication Date: | 19 March 2004 |
| Status: | inactive |
| Page Count: | 98 |
| ICS Code (Wind turbine energy systems): | 27.180 |
scope:
This part of IEC 61400 deals with safety philosophy, quality assurance and engineering integrity, and specifies requirements for the safety of Wind Turbine Generator Systems (WTGS), including design, installation, maintenance, and operation under specified environmental conditions. Its purpose is to provide the appropriate level of protection against damage from all hazards from these systems during their planned lifetime. This standard is concerned with all subsystems of WTGS such as control and protection mechanisms, internal electrical systems, mechanical systems, support structures and the electrical interconnection equipment. This standard applies to WTGS with a swept area equal to or larger than 40 m2. This standard should be used together with the appropriate IEC/ISO standards identified in clause 2.
Document History