DSF/EN 61400-1/FprA1

Wind turbines - Part 1: Design requirements

inactive
Organization: DS
Status: inactive
Page Count: 26
ICS Code (Wind turbine energy systems): 27.180
scope:

This part of IEC 61400 specifies essential design requirements to ensure the engineering integrity of wind turbines. Its purpose is to provide an appropriate level of protection against damage from all hazards during the planned lifetime. This standard is concerned with all subsystems of wind turbines such as control and protection mechanisms, internal electrical systems, mechanical systems and support structures. This standard applies to wind turbines of all sizes. For small wind turbines IEC 61400-2 may be applied. This standard should be used together with the appropriate IEC and ISO standards mentioned in Clause 2.

Document History

January 25, 2011
Wind turbines – Part 1: Design requirements
Deals with safety aspects, quality assurance and engineering integrity, and specifies safety requirements for design, installation and operation of wind turbine generator systems.
August 23, 2006
Wind turbines – Part 1: Design requirements
This part of IEC 61400 specifies essential design requirements to ensure the engineering integrity of wind turbines. Its purpose is to provide an appropriate level of protection against damage from...
March 19, 2004
Wind turbine generator systems - Part 1: Safety requirements
This part of IEC 61400 deals with safety philosophy, quality assurance and engineering integrity, and specifies requirements for the safety of Wind Turbine Generator Systems (WTGS), including design,...
Wind turbines -- Part 1: Design requirements
Deals with safety aspects, quality assurance and engineering integrity, and specifies safety requirements for design, installation and operation of wind turbine generator systems.
DSF/EN 61400-1/FprA1
Wind turbines - Part 1: Design requirements
This part of IEC 61400 specifies essential design requirements to ensure the engineering integrity of wind turbines. Its purpose is to provide an appropriate level of protection against damage from...
Advertisement