NPFC - MIL-PRF-23236

COATING SYSTEMS FOR SHIP STRUCTURES

inactive
Buy Now
Organization: NPFC
Publication Date: 12 August 2003
Status: inactive
Page Count: 42
scope:

This specification covers five types of air pollution regulated ship and structure coatings that comply with the National Emission Standards for Hazardous Air Pollutants (NESHAP) for shipbuilding for state and federal regulations (except Type VIII and VIIIA). There are 17 classes of coating systems. There are four grades of coating systems based on temperature of application and cure. In addition to tanks, all paint systems qualified to this specification are suitable for use on any ship structures, interior or exterior, for corrosion control. Except for trace levels, all types are free of Lead, Chromium, Cadmium, and Asbestos (see 3.2.3). All types, except type IV, have levels of hazardous air pollutants (HAPS) that do not exceed applicable NESHAP levels (see 3.2.2). Dry Type V, VI, VII and VIII coating residues and debris are non-hazardous waste under U.S. Environmental Protection Agency (USEPA) regulations in effect on the date of this specification. Type VII coating will not have any solvent added to either the base resin component or the hardener component.

intended Use:

Although the different types of coating systems of this specification afford superior protection for various shipboard tanks and similar ship applications, the coating systems are not... View More

Document History

March 20, 2023
COATING SYSTEMS FOR SHIP STRUCTURES
Although the different types of coating systems of this specification afford superior protection for various shipboard tanks, structures, and similar ship applications, the coating systems are not...
September 15, 2009
COATING SYSTEMS FOR SHIP STRUCTURES
This specification covers four types of air pollution regulated ship and structure coatings that comply with the National Emission Standards for Hazardous Air Pollutants (NESHAP) for shipbuilding for...
MIL-PRF-23236
August 12, 2003
COATING SYSTEMS FOR SHIP STRUCTURES
This specification covers five types of air pollution regulated ship and structure coatings that comply with the National Emission Standards for Hazardous Air Pollutants (NESHAP) for shipbuilding for...
April 30, 1990
COATING SYSTEMS FOR SHIP STRUCTURES
A description is not available for this item.
December 19, 1988
COATING SYSTEMS FOR SHIP STRUCTURES
A description is not available for this item.
August 11, 1988
COATING SYSTEMS FOR SHIP STRUCTURES
Although the different types of coating systems of this specification afford superior protection for various shipboard tanks, the coating systems are not necessarily interchangeable or of equal merit...
August 26, 1985
COATING SYSTEMS FOR SHIP STRUCTURES
A description is not available for this item.
May 15, 1984
COATING SYSTEMS FOR SHIP STRUCTURES
A description is not available for this item.
November 13, 1979
COATING SYSTEMS FOR SHIP STRUCTURES
Although the different classes of coating systems of this specification afford superior protection for various shipboard tanks, the coating systems are not necessarily interchangeable or of equal...
March 8, 1978
COATING SYSTEMS FOR SHIP STRUCTURES
A description is not available for this item.
December 17, 1965
COATING SYSTEMS FOR SHIP STRUCTURES
A description is not available for this item.
June 28, 1962
COATING SYSTEMS FOR SHIP STRUCTURES
This specification covers paint coating systems for use on all steel shipboard tanks used for fuel and salt water ballast.

References

Advertisement