DS/ISO/IEC 13818-4
Information technology - Generic coding of moving pictures and associated audio information - Part 4: Conformance testing - Amendment 2: Additional audio conformance test sequences
| Organization: | DS |
| Publication Date: | 15 November 2007 |
| Status: | active |
| Page Count: | 129 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 13818 specifies how tests can be designed to verify whether bitstreams and decoders meet requirements specified in parts 1, 2 and 3 of ISO/IEC 13818. In this part of ISO/IEC 13818, encoders are not addressed specifically. An encoder may be said to be an ISO/IEC 13818 encoder if it generates bitstreams compliant with the syntactic and semantic bitstream requirements specified in parts 1, 2 and 3 of ISO/IEC 13818.
Document History