DSF/ISO/IEC 13818-4/FPDAmd 3

Information technology - Generic coding of moving pictures and associated audio information - Part 4: Conformance testing

pending
Organization: DS
Status: pending
Page Count: 8
ICS Code (Information coding): 35.040
scope:

ISO/IEC 13818-4:2004 specifies how tests can be designed to verify whether coded data and decoders meet requirements specified in parts 1, 2, 3 and 7 of ISO/IEC 13818.
Characteristics of coded data and decoders are defined for parts 1, 2, 3 and 7 of ISO/IEC 13818. The capabilities of a decoder specify which coded data the decoder can decode and reconstruct, by defining the subset of the standard that may be exploited in the coded data. Coded data can be decoded by a decoder if the characteristics of the coded data are within the subset of the standard specified by the decoder capabilities.
Procedures are described for testing conformance of coded data and decoders to the requirements defined in parts 1, 2, 3 and 7 of ISO/IEC 13818. Given the set of characteristics claimed, the requirements that must be met are fully determined by parts 1, 2, 3 and 7 of ISO/IEC 13818. ISO/IEC 13818-4:2004 summarizes the requirements, cross references them to characteristics, and defines how conformance with them can be tested.
A set of conformance test sequences implemented according to those guidelines are provided as an electronic annex to ISO/IEC 13818-4:2004.

Document History

February 3, 2008
Information technology - Generic coding of moving pictures and associated audio information - Part 4: Conformance testing
ISO/IEC 13818-4:2004 specifies how tests can be designed to verify whether coded data and decoders meet requirements specified in parts 1, 2, 3 and 7 of ISO/IEC 13818. Characteristics of coded data...
November 15, 2007
Information technology - Generic coding of moving pictures and associated audio information - Part 4: Conformance testing - Amendment 2: Additional audio conformance test sequences
This part of ISO/IEC 13818 specifies how tests can be designed to verify whether bitstreams and decoders meet requirements specified in parts 1, 2 and 3 of ISO/IEC 13818. In this part of ISO/IEC...
September 5, 2007
Information technology - Generic coding of moving pictures and associated audio information - Part 4: Conformance testing
ISO/IEC 13818-4:2004 specifies how tests can be designed to verify whether coded data and decoders meet requirements specified in parts 1, 2, 3 and 7 of ISO/IEC 13818. Characteristics of coded data...
September 29, 2005
Information technology - Generic coding of moving pictures and associated audio information - Part 4: Conformance testing - Amendment 2: Additional audio conformance test sequences
This part of ISO/IEC 13818 specifies how tests can be designed to verify whether bitstreams and decoders meet requirements specified in parts 1, 2 and 3 of ISO/IEC 13818. In this part of ISO/IEC...
September 29, 2005
Information technology - Generic coding of moving pictures and associated audio information - Part 4: Conformance testing
ISO/IEC 13818-4:2004 specifies how tests can be designed to verify whether coded data and decoders meet requirements specified in parts 1, 2, 3 and 7 of ISO/IEC 13818. Characteristics of coded data...
Information technology - Generic coding of moving pictures and associated audio information - Part 4: Conformance testing - Amendment 1: Advanced Audio Coding (AAC) conformance testing
This part of ISO/IEC 13818 specifies how tests can be designed to verify whether bitstreams and decoders meet requirements specified in parts 1, 2 and 3 of ISO/IEC 13818. In this part of ISO/IEC...
December 7, 2000
Information technology - Generic coding of moving pictures and associated audio information - Part 4: Conformance testing - Amendment 3: Additional audio conformance bitstreams
This part of ISO/IEC 13818 specifies how tests can be designed to verify whether bitstreams and decoders meet requirements specified in parts 1,2, and 3 of ISO/IEC 13818. In this part of ISO/IEC...
August 18, 2000
Information technology - Generic coding of moving pictures and associated audio information - Part 4: Conformance testing - Amendment 2: System target decoder model
This part of ISO/IEC 13818 specifies how tests can be designed to verify whether bitstreams and decoders meet requirements specified in parts 1, 2 and 3 of ISO/IEC 13818. In this part of ISO/IEC...
August 18, 2000
Information technology - Generic coding of moving pictures and associated audio information - Part 4: Conformance testing - Amendment 1: Advanced Audio Coding (AAC) conformance testing
This part of ISO/IEC 13818 specifies how tests can be designed to verify whether bitstreams and decoders meet requirements specified in parts 1, 2 and 3 of ISO/IEC 13818. In this part of ISO/IEC...
August 18, 2000
Information technology - Generic coding of moving pictures and associated audio information - Part 4: Conformance testing
This part of ISO/IEC 13818 specifies how tests can be designed to verify whether bitstreams and decoders meet requirements specified in parts 1, 2 and 3 of ISO/IEC 13818. In this part of ISO/IEC...
May 29, 2000
Information technology - Generic coding of moving pictures and associated audio information - Part 4: Conformance testing
This part of ISO/IEC 13818 specifies how tests can be designed to verify whether bitstreams and decoders meet requirements specified in parts 1, 2 and 3 of ISO/IEC 13818. In this part of ISO/IEC...
DSF/ISO/IEC 13818-4/FPDAmd 3
Information technology - Generic coding of moving pictures and associated audio information - Part 4: Conformance testing
ISO/IEC 13818-4:2004 specifies how tests can be designed to verify whether coded data and decoders meet requirements specified in parts 1, 2, 3 and 7 of ISO/IEC 13818. Characteristics of coded data...
Advertisement