DS/CWA 14050-31

Extensions for Financial Services (XFS) interface specification - Release 3.03 - Part 31: XFS MIB Device Specific Definitions - Identification Card Device Class MIB 1.1 V5

active, Most Current
Organization: DS
Publication Date: 26 July 2007
Status: active
Page Count: 19
ICS Code (IT applications in banking): 35.240.40
scope:

This document provides the device specific MIB definition (Management Information Base) variables for the xfsIDC sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions Programmer's reference document. All the attributes in all the MIBs are Mandatory. In the case where a vendor's device does not support an attribute then a request for this unsupported attribute should return NULL.

Document History

DS/CWA 14050-31
July 26, 2007
Extensions for Financial Services (XFS) interface specification - Release 3.03 - Part 31: XFS MIB Device Specific Definitions - Identification Card Device Class MIB 1.1 V5
This document provides the device specific MIB definition (Management Information Base) variables for the xfsIDC sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions...
June 4, 2004
Extensions for Financial Services (XFS) interface specification - Release 3.02 - Part 31: XFS MIB Device Specific Definitions - Identification Card Device Class
This document provides the device specific MIB definition (Management Information Base) variables for the xfsIDC sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions...
Advertisement