DS/CWA 14050-31
Extensions for Financial Services (XFS) interface specification - Release 3.02 - Part 31: XFS MIB Device Specific Definitions - Identification Card Device Class
| Organization: | DS |
| Publication Date: | 4 June 2004 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (IT applications in banking): | 35.240.40 |
scope:
This document provides the device specific MIB definition (Management Information Base) variables for the xfsIDC sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions Programmer s reference document. All the attributes in all the MIBs are Mandatory. In the case where a vendor s device does not support an attribute then a request for this unsupported attribute should return NULL. The xfsIDC version one sub-tree is identified by: xfsMIBRoot · xfsManagedService(2)
Document History