NPFC - MIL-DTL-442
CABLE, (WIRE), TWO CONDUCTOR, PARALLEL
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 9 January 2008 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This specification covers cables that have two parallel conductors that can be separated for any desired distance by tearing apart by hand.
intended Use:
Cables covered by this specification are intended for use as shown in table VIII. The cables covered by this specification are defense unique because they must fire explosives and operate rockets... View More
Document History
January 27, 2022
CABLE, (WIRE), TWO CONDUCTOR, PARALLEL
Cables covered by this specification are intended for use as shown in table VIII. The cables covered by this specification are defense unique because they must fire explosives and operate rockets...
June 27, 2019
CABLE, (WIRE), TWO CONDUCTOR, PARALLEL
Cables covered by this specification are intended for use as shown in table VIII. The cables covered by this specification are defense unique because they must fire explosives and operate rockets...
March 25, 2019
CABLE, (WIRE), TWO CONDUCTOR, PARALLEL
Cables covered by this specification are intended for use as shown in table VIII. The cables covered by this specification are defense unique because they must fire explosives and operate rockets...
November 14, 2012
CABLE, (WIRE), TWO CONDUCTOR, PARALLEL
Cables covered by this specification are intended for use as shown in table VIII. The cables covered by this specification are defense unique because they must fire explosives and operate rockets...
MIL-DTL-442
January 9, 2008
CABLE, (WIRE), TWO CONDUCTOR, PARALLEL
Cables covered by this specification are intended for use as shown in table VIII. The cables covered by this specification are defense unique because they must fire explosives and operate rockets...
November 10, 2000
CABLE, (WIRE), TWO CONDUCTOR, PARALLEL
Cables covered by this specification are intended for use as shown in table VIII. The cables covered by this specification are military unique because they must fire explosives and operate rockets...
June 16, 1997
CABLE, (WIRE), TWO CONDUCTOR, PARALLEL
A description is not available for this item.
September 6, 1988
CABLE, (WIRE), TWO CONDUCTOR, PARALLEL
A description is not available for this item.
December 20, 1972
CABLE, (WIRE), TWO CONDUCTOR, PARALLEL
A description is not available for this item.
June 12, 1968
CABLE, (WIRE), TWO CONDUCTOR, PARALLEL
This specification covers cables that have two parallel conductors, which can be separated for any desired distance by tearing apart.
Cables shall be of the following types, classes, and grades as...
April 18, 1967
CABLE, (WIRE), TWO CONDUCTOR, PARALLEL
A description is not available for this item.
September 23, 1965
CABLE, (WIRE), TWO CONDUCTOR, PARALLEL
A description is not available for this item.