NPFC - MIL-C-442
CABLE, (WIRE), TWO CONDUCTOR, PARALLEL
| Organization: | NPFC |
| Publication Date: | 12 June 1968 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This specification covers cables that have two parallel conductors, which can be separated for any desired distance by tearing apart.
Cables shall be of the following types, classes, and grades as specified (see Table I and 6.2).
Type I - Solid copper wire conductor Type II - Stranded copper wire conductor Type III - Stranded high tensile copper alloy wire conductor Class 1 - Vinyl polymer insulated Class 2 - Synthetic rubber insulated Class 3 - Natural rubber insulated Grade A - Finished cable conforming to flexibility requirements at −55°C Grade B - Finished cable conforming to flexibility requirements at −40°C
intended Use:
Cable covered by this specification are intended for use as follows:
Intended Use Type Class A.W.G. 1. Lead wire in firing explosive I 1 20 charges electrically in II 1 18 demolition... View More
Document History