TSE ECE R 24
Uniform provisions concerning: I- The approval of compression ignition (C.I.) Engines with regard to the emission of visible pollutants, II- The approval of motor vehicles with regard to the installation of C.I. engines of an approved type, III- The approval of motor vehicles equipped with C.I. Engines with regard to the emission of visible pollutants by the engine, IV- The measurement of power of C.I. engine
inactive, Most Current
| Organization: | TSE |
| Publication Date: | 1 January 1999 |
| Status: | inactive |
| ICS Code (Engine block and internal components): | 43.060.10 |
Document History
TSE ECE R 24
January 1, 1999
Uniform provisions concerning: I- The approval of compression ignition (C.I.) Engines with regard to the emission of visible pollutants, II- The approval of motor vehicles with regard to the installation of C.I. engines of an approved type, III- The approval of motor vehicles equipped with C.I. Engines with regard to the emission of visible pollutants by the engine, IV- The measurement of power of C.I. engine
A description is not available for this item.