ISO 8178-2

Reciprocating internal combustion engines — Exhaust emission measurement — Part 2: Measurement of gaseous and particulate exhaust emissions under field conditions

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 April 2008
Status: active
Page Count: 24
ICS Code (Internal combustion engines): 27.020
ICS Code (Transport exhaust emissions): 13.040.50
scope:

This part of ISO 8178, together with ISO 8178-1 and ISO 8178-11, specifies the measurement and evaluation methods for gaseous and particulate exhaust emissions from reciprocating internal combustion engines (RIC engines) under steady-state and transient conditions for field testing.

This part of ISO 8178 is applied when RIC engines used in off-road vehicles, marine installations, generating sets, diesel rail traction or similar applications need to be measured under field conditions or at site in order to determine the in-use compliance, or when it is not possible to take the measurements under test-bed conditions or to use the test-bed measurement results.

Re-checking or re-certification of engines for off-road vehicles after rebuild should preferably be tested outside the vehicle on a suitable load application and measurement device such as a dynamometer or load bank, but in-use compliance testing may be done on the vehicle.

This method can be used for determining conformity or certification of new, used or rebuilt engines at site or for in-use compliance testing of off-road vehicles.Confirmation of test-bed results with respect to ISO 8178-4 can also be performed within this part of ISO 8178. However, allowances need to be made for differences in engine operating parameters from laboratory conditions and for the accuracy of emission measurement equipment used under field conditions.

For engines used in machinery covered by additional requirements (e.g. occupational health and safety regulations, regulations for powerplants), additional test conditions and special evaluation methods may apply.

NOTE  This part of ISO 8178 is intended to specify special requirements for the measurement of gaseous and particulate emissions at site or under field operating conditions. In many cases, the test cycles specified in ISO 8178-4 and ISO 8178-11 cannot be reproduced at site due to constraints of load. For in-use compliance testing, actual in-use operation might be required.

Document History

December 1, 2021
Reciprocating internal combustion engines — Exhaust emission measurement — Part 2: Measurement of gaseous and particulate exhaust emissions under field conditions
This document specifies the measurement and evaluation methods for gaseous and particulate exhaust emissions from reciprocating internal combustion engines (RIC engines) in the field. This document...
ISO 8178-2
April 15, 2008
Reciprocating internal combustion engines — Exhaust emission measurement — Part 2: Measurement of gaseous and particulate exhaust emissions under field conditions
This part of ISO 8178, together with ISO 8178-1 and ISO 8178-11, specifies the measurement and evaluation methods for gaseous and particulate exhaust emissions from reciprocating internal combustion...
August 15, 1996
Reciprocating Internal Combustion Engines - Exhaust Emission Measurement - Part 2: Measurement of Gaseous and Particulate Exhaust Emissions at Site
A description is not available for this item.

References

Advertisement