ISO - 8178-2
Reciprocating internal combustion engines — Exhaust emission measurement — Part 2: Measurement of gaseous and particulate exhaust emissions under field conditions
| Organization: | ISO |
| Publication Date: | 1 December 2021 |
| Status: | active |
| Page Count: | 70 |
| ICS Code (Internal combustion engines): | 27.020 |
| ICS Code (Transport exhaust emissions): | 13.040.50 |
scope:
This document specifies the measurement and evaluation methods for gaseous and particulate exhaust emissions from reciprocating internal combustion engines (RIC engines) in the field.
This document is applicable when the emissions from RIC engines used in non-road machinery, industrial equipment, marine installations, generating sets, diesel rail traction or similar machinery applications need to be measured in the field. Clause 4 applies for the conduct of discrete-mode steady-state gaseous or particulate emission measurements at a single operating point or conduct a weighted cycle-based test in the field. Clause 5 applies where it is necessary to assess gaseous emissions performance of engines during typical in-service operation under field conditions using portable emission measurement systems (PEMS).
Document History