ISO 14396
Reciprocating Internal Combustion Engines - Determination and Method for the Measurement of Engine Power - Additional Requirements for Exhaust Emission Tests in Accordance with ISO 8178
| Organization: | ISO |
| Publication Date: | 1 June 2002 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Internal combustion engines): | 27.020 |
scope:
This International Standard specifies the additional and method requirements for determining the power of reciprocating internal combustion (RIC) engines when presented for an exhaust emission test in accordance with ISO 8178, to the basic requirements defined in the "Core" standard ISO 15550.
It also specifies the power correction method for the confirmation of engine power for pre-set engines under variable atmospheric conditions. These corrections do not apply to the definition of the exhaust emission values which are in all cases only related to the uncorrected engine power.
This International Standard applies to RIC engines for land, rail traction and marine use excluding engines for motor vehicles primarily designed for on-road use. It may be applied to engines used to propel e.g. road construction and earth-moving machines, industrial trucks and for other applications.
This International Standard is a "Satellite" standard and shall be applied in conjunction with the "Core" standard ISO 15550 only, in order to completely specify the requirements for the particular engine application.
Document History