CEN - EN ISO 18854
Small craft - Reciprocating internal combustion engines exhaust emission measurement - Test-bed measurement of gaseous and particulate exhaust emissions
| Organization: | CEN |
| Publication Date: | 1 April 2015 |
| Status: | active |
| Page Count: | 100 |
| ICS Code (Small craft): | 47.080 |
| ICS Code (Marine engines and propulsion systems): | 47.020.20 |
scope:
This International Standard specifies the measurement and evaluation methods for gaseous and particulate exhaust emissions from reciprocating internal combustion (RIC) engines under steady-state conditions on a test bed, necessary for determining one weighted value for each exhaust gas pollutant. Various combinations of engine load and speed reflect different engine applications.
This International Standard is applicable to RIC marine engines intended to be installed in small craft up to 24 m length of hull.
Document History