DS/ISO/IEC 7816-2
Identification cards - Integrated circuit cards - Part 2: Cards with contacts - Dimensions and location of the contacts
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 1 November 2007 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 7816 specifies the dimensions and locations for each of the contacts on an integrated
circuit card of an ID-1 card type. It also provides information on the way to identify which standards define the
use of the contacts.
This part of ISO/IEC 7816 is to be used in conjunction with ISO/IEC 7816-1.
Document History
DS/ISO/IEC 7816-2
November 1, 2007
Identification cards - Integrated circuit cards - Part 2: Cards with contacts - Dimensions and location of the contacts
This part of ISO/IEC 7816 specifies the dimensions and locations for each of the contacts on an integrated
circuit card of an ID-1 card type. It also provides information on the way to identify which...
September 3, 2004
Identification cards - Integrated circuit cards - Part 2: Cards with contacts - Dimensions and location of the contacts Amendment 1: Assignment of contacts C4 and C8
This part of ISO/IEC 7816 specifies the dimensions, locations and assignment for each of the contacts on integrated circuit(s) cards of an ID-1 card type.
December 23, 1999
Information technology - Identification cards - Integrated circuit(s) cards with contacts - Part 2: Dimensions and location of the contacts
This part of ISO/IEC 7816 specifies the dimensions, locations and assignment for each of the contacts on integrated circuit(s) cards of an ID-1 card type.