DS/ISO/IEC 7816-2/Amd.1

Identification cards - Integrated circuit cards - Part 2: Cards with contacts - Dimensions and location of the contacts Amendment 1: Assignment of contacts C4 and C8

inactive
Organization: DS
Publication Date: 3 September 2004
Status: inactive
Page Count: 10
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 7816 specifies the dimensions, locations and assignment for each of the contacts on integrated circuit(s) cards of an ID-1 card type.

Document History

November 1, 2007
Identification cards - Integrated circuit cards - Part 2: Cards with contacts - Dimensions and location of the contacts
This part of ISO/IEC 7816 specifies the dimensions and locations for each of the contacts on an integrated circuit card of an ID-1 card type. It also provides information on the way to identify which...
DS/ISO/IEC 7816-2/Amd.1
September 3, 2004
Identification cards - Integrated circuit cards - Part 2: Cards with contacts - Dimensions and location of the contacts Amendment 1: Assignment of contacts C4 and C8
This part of ISO/IEC 7816 specifies the dimensions, locations and assignment for each of the contacts on integrated circuit(s) cards of an ID-1 card type.
December 23, 1999
Information technology - Identification cards - Integrated circuit(s) cards with contacts - Part 2: Dimensions and location of the contacts
This part of ISO/IEC 7816 specifies the dimensions, locations and assignment for each of the contacts on integrated circuit(s) cards of an ID-1 card type.
Advertisement