DIN EN ISO 5999
Flexible cellular polymeric materials - Polyurethane foam for load-bearing applications excluding carpet underlay - Specification (ISO 5999:2007)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 January 2008 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Cellular materials): | 83.100 |
Document History
December 1, 2013
Flexible cellular polymeric materials - Polyurethane foam for load-bearing applications excluding carpet underlay - Specification (ISO 5999:2013)
This International Standard specifies requirements for flexible load-bearing polyurethane foam of the polyether type.
It is applicable to flexible polyurethane cellular materials manufactured in...
DIN EN ISO 5999
January 1, 2008
Flexible cellular polymeric materials - Polyurethane foam for load-bearing applications excluding carpet underlay - Specification (ISO 5999:2007)
A description is not available for this item.
October 1, 2004
Polymeric materials, cellular flexible - Polyurethane foam for load-bearing applications excluding carpet underlay - Specification (ISO 5999:1982)
A description is not available for this item.