DIN EN ISO 5999

Polymeric materials, cellular flexible - Polyurethane foam for load-bearing applications excluding carpet underlay - Specification (ISO 5999:1982)

inactive
Organization: DIN
Publication Date: 1 October 2004
Status: inactive
Page Count: 15
ICS Code (Cellular materials): 83.100

Document History

December 1, 2013
Flexible cellular polymeric materials - Polyurethane foam for load-bearing applications excluding carpet underlay - Specification (ISO 5999:2013)
This International Standard specifies requirements for flexible load-bearing polyurethane foam of the polyether type. It is applicable to flexible polyurethane cellular materials manufactured in...
January 1, 2008
Flexible cellular polymeric materials - Polyurethane foam for load-bearing applications excluding carpet underlay - Specification (ISO 5999:2007)
A description is not available for this item.
DIN EN ISO 5999
October 1, 2004
Polymeric materials, cellular flexible - Polyurethane foam for load-bearing applications excluding carpet underlay - Specification (ISO 5999:1982)
A description is not available for this item.
Advertisement