DOD - SMD 5962-01530

MICROCIRCUIT, DIGITAL, CMOS, FIXED-POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 10 January 2008
Status: inactive
Page Count: 50
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 21, 2023
MICROCIRCUIT, DIGITAL, CMOS, FIXED-POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes...
July 17, 2018
MICROCIRCUIT, DIGITAL, CMOS, FIXED-POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-01530
January 10, 2008
MICROCIRCUIT, DIGITAL, CMOS, FIXED-POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 22, 2003
MICROCIRCUIT, DIGITAL, CMOS, FIXED-POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement