DOD - SMD 5962-95638

MICROCIRCUIT, DIGITAL, RADIATION HARDENED, 8-BIT MICROCONTROLLER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 23 January 2008
Status: inactive
Page Count: 30
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 12, 2020
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, 8-BIT MICROCONTROLLER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-95638
January 23, 2008
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, 8-BIT MICROCONTROLLER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 12, 2003
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, 8-BIT MICROCONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
November 6, 2002
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, 8-BIT MICROCONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
April 11, 2001
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, 8-BIT MICROCONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
July 26, 1999
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, 8-BIT MICROCONTROLLER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
February 26, 1998
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, 8-BIT MICROCONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
October 31, 1997
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, 8-BIT MICROCONTROLLER, MONOLITHIC SILICON
This appendix establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufacturers List (QML) Program. QML microcircuit die meeting the requirements of MIL-PRF-38535...
December 13, 1995
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, 8-BIT MICROCONTROLLER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement