DOD - SMD 5962-96757

MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, 4-BIT MAGNITUDE COMPARATOR, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 23 January 2008
Status: inactive
Page Count: 23
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 18, 2021
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, 4-BIT MAGNITUDE COMPARATOR, M ONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes...
September 23, 2015
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, 4-BIT MAGNITUDE COMPARATOR, MONOLITHIC SILICON
 This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-96757
January 23, 2008
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, 4-BIT MAGNITUDE COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 13, 2000
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, 4-BIT MAGNITUDE COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
August 14, 1997
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, 4-BIT MAGNITUDE COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
April 4, 1997
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, 4-BIT MAGNITUDE COMPARATOR, MONOLITHIC SILICON
This appendix establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufacturers List (QML) Program. QML microcircuit die meeting the requirements of MIL-PRF-38535...
January 19, 1996
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, 4-BIT MAGNITUDE COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
Advertisement