NEMA - ANSI C12.11

Instrument Transformers for Revenue Metering 10 kV BIL through 350 kV BIL (0.6 kV NSV through 69 kV NSV)

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 2007
Status: inactive
Page Count: 52
scope:

The NEMA Smart Meter Package provides the requirements and guidance on electricity metering, watt hour meter sockets, device data tables, meter interfacing to data communication networks and type 2 optical ports. NEMA Smart Meter Package also establishes performance criteria for thermal demand meters, mechanical demand registers and phase shifting devices used in metering. Test methods for transformer-rated meters and self contained "A" base watt hour meter are included in this package as well as a watt hour safety standard. This package contains all parts of NEMA ANSI C12 and NEMA SG-AMI 1.

Document History

ANSI C12.11
January 1, 2007
Instrument Transformers for Revenue Metering 10 kV BIL through 350 kV BIL (0.6 kV NSV through 69 kV NSV)
The NEMA Smart Meter Package provides the requirements and guidance on electricity metering, watt hour meter sockets, device data tables, meter interfacing to data communication networks and type 2...
January 1, 2006
Instrument Transformers for Revenue Metering 10 kV BIL through 350 kV BIL (0.6 kV NSV through 69 kV NSV)
This Standard covers the general requirements, metering accuracy, thermal ratings, and dimensions applicable to current transformers and inductively coupled voltage transformers for revenue metering,...
January 1, 1987
Instrument Transformers for Revenue Metering, 10 kV BIL Through 350 kV (0.6 kV NSV Through 69 kV NSV)
This standard covers the general requirements, metering accuracy, thermal ratings, and dimensions applicable to current and inductively coupled voltage transformers for revenue metering.
January 1, 1987
Instrument Transformers for Revenue Metering, 10 kV BIL through 350 kV (0.6 kV NSV through 69 kV NSV)
This standard covers the general requirements, metering accuracy, thermal ratings, and dimensions applicable to current and inductively coupled voltage transformers for revenue metering.
January 1, 1978
Instrument Transformers for Metering Purposes, 15 kV Less
This standard covers the general requirements, ratings, accuracy classifications, burdens, and pertinent dimensions applicable to instrument current and voltage transformers for metering purposes....

References

Advertisement