NEMA - ANSI C12.11

Instrument Transformers for Metering Purposes, 15 kV Less

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 1978
Status: inactive
Page Count: 55
scope:

This standard covers the general requirements, ratings, accuracy classifications, burdens, and pertinent dimensions applicable to instrument current and voltage transformers for metering purposes. Applicable items contained in American National Standard Code for Electricity Metering, ANSI C12-1975, are covered in the appendixes to this standard.

Document History

January 1, 2007
Instrument Transformers for Revenue Metering 10 kV BIL through 350 kV BIL (0.6 kV NSV through 69 kV NSV)
The NEMA Smart Meter Package provides the requirements and guidance on electricity metering, watt hour meter sockets, device data tables, meter interfacing to data communication networks and type 2...
January 1, 2006
Instrument Transformers for Revenue Metering 10 kV BIL through 350 kV BIL (0.6 kV NSV through 69 kV NSV)
This Standard covers the general requirements, metering accuracy, thermal ratings, and dimensions applicable to current transformers and inductively coupled voltage transformers for revenue metering,...
January 1, 1987
Instrument Transformers for Revenue Metering, 10 kV BIL Through 350 kV (0.6 kV NSV Through 69 kV NSV)
This standard covers the general requirements, metering accuracy, thermal ratings, and dimensions applicable to current and inductively coupled voltage transformers for revenue metering.
January 1, 1987
Instrument Transformers for Revenue Metering, 10 kV BIL through 350 kV (0.6 kV NSV through 69 kV NSV)
This standard covers the general requirements, metering accuracy, thermal ratings, and dimensions applicable to current and inductively coupled voltage transformers for revenue metering.
ANSI C12.11
January 1, 1978
Instrument Transformers for Metering Purposes, 15 kV Less
This standard covers the general requirements, ratings, accuracy classifications, burdens, and pertinent dimensions applicable to instrument current and voltage transformers for metering purposes....

References

Advertisement