ISO/IEC 23004-6

Information technology - Multimedia Middleware - Part 6: Fault management

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 February 2008
Status: active
Page Count: 154
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 23004 defines the MPEG Multimedia Middleware (M3W) technology Fault Management Architecture. It contains the specification of the part of the M3W application programming interface (API) related to Fault Management as well as the realization. The M3W API specification provides a uniform view of the Fault Management functionality provided by M3W. The specification of the realization is relevant for those who are making an implementation of a Fault Management framework for M3W.

Document History

ISO/IEC 23004-6
February 15, 2008
Information technology - Multimedia Middleware - Part 6: Fault management
This part of ISO/IEC 23004 defines the MPEG Multimedia Middleware (M3W) technology Fault Management Architecture. It contains the specification of the part of the M3W application programming...

References

Advertisement