ASTM International - ASTM D5106-08
Standard Specification for Steel Slag Aggregates for Bituminous Paving Mixtures
| Organization: | ASTM International |
| Publication Date: | 1 January 2008 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Mineral materials and products): | 91.100.15 |
scope:
1.1 This specification covers crushed steel slag coarse and fine aggregates suitable for use in bituminous paving mixtures.
1.2 Steel slag coarse and fine aggregates are currently being used entirely (Note 1) or combined with other mineral aggregates, such as those covered in Specification D 692 or D 1073, to produce paving mixtures similar to those described in Specification D 3515 or D 4215.
Note 1-When 100 % of the coarse aggregate in a bituminous mixture is steel slag, the amount of steel slag fines in that mixture may be limited to prevent bulking.
1.3 The values stated in SI units are to be regarded as standard. The values shown in parentheses are for information only.
1.4 The text of this specification references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.
abstract:
This specification covers crushed steel slag coarse and fine aggregates suitable for use in bituminous paving mixtures. The coarse and fine aggregates shall consist of hard, tough, durable pieces... View More
Document History