NPFC - MIL-PRF-19500/710

Semiconductor Device, Transistor, NPN, Silicon, Power Types 2N6674T1, 2N6674T3, 2N6675T1, 2N6675T3 JAN, JANTX, and JANTXV

inactive
Buy Now
Organization: NPFC
Publication Date: 8 February 2008
Status: inactive
Page Count: 20
scope:

This specification covers the performance requirements for NPN, silicon, power transistors for use in high-speed power-switching applications. Three levels of product assurance are provided for each device type as specified in MIL-PRF-19500.

intended Use:

The notes specified in MIL-PRF-19500 are applicable to this specification.

Document History

Semiconductor Device, Transistor, NPN, Silicon, Power, Types 2N6674T1, 2N6674T3, 2N6675T1, and 2N6675T3, JAN, JANTX, and JANTXV
A description is not available for this item.
November 9, 2018
Semiconductor Device, Transistor, NPN, Silicon, Power, Types 2N6674T1, 2N6674T3, 2N6675T1, and 2N6675T3, JAN, JANTX, and JANTXV
A description is not available for this item.
December 18, 2013
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N6674T1, 2N6674T3, 2N6675T1, AND 2N6675T3, JAN, JANTX, AND JANTXV
This specification covers the performance requirements for NPN, silicon, power transistors for use in high-speed power-switching applications. Three levels of product assurance are provided for each...
September 15, 2011
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N6674T1, 2N6674T3, 2N6675T1, AND 2N6675T3, JAN, JANTX, AND JANTXV
This specification covers the performance requirements for NPN, silicon, power transistors for use in high-speed power-switching applications. Three levels of product assurance are provided for each...
August 25, 2008
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N6674T1, 2N6674T3, 2N6675T1, AND 2N6675T3, JAN, JANTX, AND JANTXV
This specification covers the performance requirements for NPN, silicon, power transistors for use in high-speed power-switching applications. Three levels of product assurance are provided for each...
MIL-PRF-19500/710
February 8, 2008
Semiconductor Device, Transistor, NPN, Silicon, Power Types 2N6674T1, 2N6674T3, 2N6675T1, 2N6675T3 JAN, JANTX, and JANTXV
This specification covers the performance requirements for NPN, silicon, power transistors for use in high-speed power-switching applications. Three levels of product assurance are provided for each...
May 7, 2003
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPES 2N6674T1, 2N6674T3, 2N6675T1, 2N6675T3, JAN, JANTX, AND JANTXV
This specification covers the performance requirements for NPN, silicon, power transistors for use in high-speed power-switching applications. Three levels of product assurance are provided for each...

References

Advertisement