DLA - MIL-PRF-19500/710C VALID NOTICE 2
Semiconductor Device, Transistor, NPN, Silicon, Power, Types 2N6674T1, 2N6674T3, 2N6675T1, and 2N6675T3, JAN, JANTX, and JANTXV
active, Most Current
| Organization: | DLA |
| Publication Date: | 27 December 2023 |
| Status: | active |
| Page Count: | 1 |
Document History
MIL-PRF-19500/710C VALID NOTICE 2
December 27, 2023
Semiconductor Device, Transistor, NPN, Silicon, Power, Types 2N6674T1, 2N6674T3, 2N6675T1, and 2N6675T3, JAN, JANTX, and JANTXV
A description is not available for this item.
November 9, 2018
Semiconductor Device, Transistor, NPN, Silicon, Power, Types 2N6674T1, 2N6674T3, 2N6675T1, and 2N6675T3, JAN, JANTX, and JANTXV
A description is not available for this item.
December 18, 2013
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N6674T1, 2N6674T3, 2N6675T1, AND 2N6675T3, JAN, JANTX, AND JANTXV
This specification covers the performance requirements for NPN, silicon, power transistors for use in high-speed power-switching applications. Three levels of product assurance are provided for each...
September 15, 2011
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N6674T1, 2N6674T3, 2N6675T1, AND 2N6675T3, JAN, JANTX, AND JANTXV
This specification covers the performance requirements for NPN, silicon, power transistors for use in high-speed power-switching applications. Three levels of product assurance are provided for each...
August 25, 2008
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N6674T1, 2N6674T3, 2N6675T1, AND 2N6675T3, JAN, JANTX, AND JANTXV
This specification covers the performance requirements for NPN, silicon, power transistors for use in high-speed power-switching applications. Three levels of product assurance are provided for each...
February 8, 2008
Semiconductor Device, Transistor, NPN, Silicon, Power Types 2N6674T1, 2N6674T3, 2N6675T1, 2N6675T3 JAN, JANTX, and JANTXV
This specification covers the performance requirements for NPN, silicon, power transistors for use in high-speed power-switching applications. Three levels of product assurance are provided for each...
May 7, 2003
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPES 2N6674T1, 2N6674T3, 2N6675T1, 2N6675T3, JAN, JANTX, AND JANTXV
This specification covers the performance requirements for NPN, silicon, power transistors for use in high-speed power-switching applications. Three levels of product assurance are provided for each...