FORD WSK-M2J223-A
PAINT, TWO PACK, SUEDE COATING, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 23 January 2008 |
| Status: | inactive |
| Page Count: | 4 |
scope:
The material defined by this specification is an interior two pack low gloss high abrasion resistant paint. It must be cured with a suitable isocyanate hardener.
Document History
May 4, 2012
PAINT, TWO PACK, SUEDE COATING, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an interior two pack low gloss high abrasion resistant paint. It must be cured with a suitable isocyanate hardener.
FORD WSK-M2J223-A
January 23, 2008
PAINT, TWO PACK, SUEDE COATING, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an interior two pack low gloss high abrasion resistant paint. It must be cured with a suitable isocyanate hardener.
June 3, 1991
PAINT, TWO PACK, SUEDE COATING, INTERIOR
1. SCOPE The material defined by this specification is an interior two pack low gloss high abrasion resistant paint. It must be cured with a suitable isocyanate hardener.