FORD WSK-M2J223-A

PAINT, TWO PACK, SUEDE COATING, INTERIOR

inactive
Buy Now
Organization: FORD
Publication Date: 3 June 1991
Status: inactive
Page Count: 4
scope:

1. SCOPE

The material defined by this specification is an interior two pack low gloss high abrasion resistant paint. It must be cured with a suitable isocyanate hardener.

Document History

May 4, 2012
PAINT, TWO PACK, SUEDE COATING, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an interior two pack low gloss high abrasion resistant paint. It must be cured with a suitable isocyanate hardener.
January 23, 2008
PAINT, TWO PACK, SUEDE COATING, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an interior two pack low gloss high abrasion resistant paint. It must be cured with a suitable isocyanate hardener.
FORD WSK-M2J223-A
June 3, 1991
PAINT, TWO PACK, SUEDE COATING, INTERIOR
1. SCOPE The material defined by this specification is an interior two pack low gloss high abrasion resistant paint. It must be cured with a suitable isocyanate hardener.

References

Advertisement