IEC 60384-11

Fixed capacitors for use in electronic equipment – Part 11: Sectional specification – Fixed polyethylene-terephthalate film dielectric metal foil d.c. capacitors

inactive
Buy Now
Organization: IEC
Publication Date: 1 February 2008
Status: inactive
Page Count: 60
ICS Code (Paper and plastics capacitors): 31.060.30
scope:

This part of IEC 60384 applies to fixed direct current capacitors, for rated voltages not exceeding 6 300 V, using as dielectric a polyethylene-terephthalate film and electrodes of thin metal foils. For capacitors with rated voltages exceeding 1 000 V, additional tests and requirements may be specified in the detail specification.

The capacitors covered by this standard are intended for use in electronic equipment.

NOTE Capacitors for radio interference suppression are not included, but are covered by IEC 60384-14 (see bibliography).

Document History

April 1, 2020
FIXED CAPACITORS FOR USE IN ELECTRONIC EQUIPMENT – Part 11: Sectional specification – Fixed polyethylene-terephthalate film dielectric metal foil DC capacitors
A description is not available for this item.
August 1, 2019
Fixed capacitors for use in electronic equipment – Part 11: Sectional specification – Fixed polyethylene-terephthalate film dielectric metal foil DC capacitors
This part of IEC 60384 is applicable to fixed direct current capacitors, for rated voltages not exceeding 6 300 V, using as dielectric a polyethylene-terephthalate film and electrodes of thin metal...
IEC 60384-11
February 1, 2008
Fixed capacitors for use in electronic equipment – Part 11: Sectional specification – Fixed polyethylene-terephthalate film dielectric metal foil d.c. capacitors
This part of IEC 60384 applies to fixed direct current capacitors, for rated voltages not exceeding 6 300 V, using as dielectric a polyethylene-terephthalate film and electrodes of thin metal foils....
July 1, 1988
Fixed Capacitors for Use in Electronic Equipment Part 11: Sectional Specification: Fixed Polyethylene-Terephthalate Film Dielectric Metal Foil D.C. Capacitors
A description is not available for this item.

References

Advertisement