IEC 60384-11

FIXED CAPACITORS FOR USE IN ELECTRONIC EQUIPMENT – Part 11: Sectional specification – Fixed polyethylene-terephthalate film dielectric metal foil DC capacitors

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 April 2020
Status: active
Page Count: 2
ICS Code (Paper and plastics capacitors): 31.060.30

Document History

IEC 60384-11
April 1, 2020
FIXED CAPACITORS FOR USE IN ELECTRONIC EQUIPMENT – Part 11: Sectional specification – Fixed polyethylene-terephthalate film dielectric metal foil DC capacitors
A description is not available for this item.
August 1, 2019
Fixed capacitors for use in electronic equipment – Part 11: Sectional specification – Fixed polyethylene-terephthalate film dielectric metal foil DC capacitors
This part of IEC 60384 is applicable to fixed direct current capacitors, for rated voltages not exceeding 6 300 V, using as dielectric a polyethylene-terephthalate film and electrodes of thin metal...
February 1, 2008
Fixed capacitors for use in electronic equipment – Part 11: Sectional specification – Fixed polyethylene-terephthalate film dielectric metal foil d.c. capacitors
This part of IEC 60384 applies to fixed direct current capacitors, for rated voltages not exceeding 6 300 V, using as dielectric a polyethylene-terephthalate film and electrodes of thin metal foils....
July 1, 1988
Fixed Capacitors for Use in Electronic Equipment Part 11: Sectional Specification: Fixed Polyethylene-Terephthalate Film Dielectric Metal Foil D.C. Capacitors
A description is not available for this item.
Advertisement