ASTM F1665

Standard Specification for Poly(Vinyl Chloride) (PVC) and Other Conforming Organic Polymer-Coated Steel Barbed Wire Used With Chain-Link Fence

inactive
Buy Now
Organization: ASTM
Publication Date: 1 February 2008
Status: inactive
Page Count: 4
ICS Code (Organic coatings): 25.220.60
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
ICS Code (External structures): 91.090
scope:

This specification covers PVC and other conforming organic polymer-coated steel barbed wire consisting of two polymer-coated strands, with four-point barbs of zinc-coated steel or aluminum alloy wire. PVC and other organic polymer coatings hereinafter will be designated as polymer coating.

Barbed wire strand wire, produced from three classes of wire coatings, is covered as follows:

Class 1, consisting of a polymer coating extruded over zinc-coated or aluminum-coated or zinc-5 % aluminummischmetal alloy-coated steel wire;

Class 2a, consisting of a polymer coating extruded and adhered to zinc-coated or aluminum-coated or zinc-5 % aluminum-mischmetal alloy-coated steel wire; and

Class 2b, consisting of a polymer coating fused and adhered to zinc-coated or aluminum-coated or zinc-5 % aluminum-mischmetal alloy-coated steel wire.

The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

February 1, 2008
Standard Specification for Poly(Vinyl Chloride) (PVC) and Other Conforming Organic Polymer-Coated Steel Barbed Wire Used With Chain-Link Fence
This specification covers PVC and other conforming organic polymer-coated steel barbed wire consisting of two polymer-coated strands, with four-point barbs of zinc-coated steel or aluminum alloy...
February 1, 2008
Standard Specification for Poly(Vinyl Chloride) (PVC) and Other Conforming Organic Polymer-Coated Steel Barbed Wire Used With Chain-Link Fence
This specification covers PVC and other conforming organic polymer-coated steel barbed wire consisting of two polymer-coated strands, with four-point barbs of zinc-coated steel or aluminum alloy...
February 1, 2008
Standard Specification for Poly(Vinyl Chloride) (PVC) and Other Conforming Organic Polymer-Coated Steel Barbed Wire Used With Chain-Link Fence
This specification covers PVC and other conforming organic polymer-coated steel barbed wire consisting of two polymer-coated strands, with four-point barbs of zinc-coated steel or aluminum alloy...
ASTM F1665
February 1, 2008
Standard Specification for Poly(Vinyl Chloride) (PVC) and Other Conforming Organic Polymer-Coated Steel Barbed Wire Used With Chain-Link Fence
This specification covers PVC and other conforming organic polymer-coated steel barbed wire consisting of two polymer-coated strands, with four-point barbs of zinc-coated steel or aluminum alloy...
January 10, 2001
Standard Specification for Poly(Vinyl Chloride)(PVC) and Other Conforming Organic Polymer-Coated Steel Barbed Wire Used with Chain-Link Fence
1. Scope 1.1 This specification covers poly(vinyl chloride) and other conforming organic polymer-coated steel barbed wire consisting of two polymer-coated strands, with four-point barbs of...
January 1, 1995
Standard Specification for Poly(Vinyl Chloride)(PVC) - Coated Steel Barbed Wire Used with Chain-Link Fence
1. Scope 1.1 This specification covers poly(vinyl chloride)-coated steel barbed wire consisting of two poly(vinyl chloride)-coated strands, with four-point barbs of zinc-coated steel or aluminum...

References

Advertisement