ASTM International - ASTM F1665-08(2018)
Standard Specification for Poly(Vinyl Chloride) (PVC) and Other Conforming Organic Polymer-Coated Steel Barbed Wire Used With Chain-Link Fence
| Organization: | ASTM International |
| Publication Date: | 1 March 2018 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Organic coatings): | 25.220.60 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
| ICS Code (External structures): | 91.090 |
scope:
1.1 This specification covers PVC and other conforming organic polymer-coated steel barbed wire consisting of two polymer-coated strands, with four-point barbs of zinc-coated steel or aluminum alloy wire. PVC and other organic polymer coatings hereinafter will be designated as polymer coating.
1.2 Barbed wire strand wire, produced from three classes of wire coatings, is covered as follows:
1.2.1 Class 1, consisting of a polymer coating extruded over zinc-coated or aluminum-coated or zinc-5 % aluminum-mischmetal alloy-coated steel wire;
1.2.2 Class 2a, consisting of a polymer coating extruded and adhered to zinc-coated or aluminum-coated or zinc-5 % aluminum-mischmetal alloy-coated steel wire; and
1.2.3 Class 2b, consisting of a polymer coating fused and adhered to zinc-coated or aluminum-coated or zinc-5 % aluminum-mischmetal alloy-coated steel wire.
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers poly(vinyl chloride)(PVC) and other conforming organic polymer-coated steel barbed wire consisting of two polymer-coated strands, with four-point barbs of zinc-coated... View More
Document History