ASTM International - ASTM F1665-95

Standard Specification for Poly(Vinyl Chloride) (PVC)and Other Conforming Organic Polymer-Coated Steel Barbed Wire Used With Chain-Link Fence

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 2001
Status: inactive
Page Count: 4
ICS Code (Organic coatings): 25.220.60
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
ICS Code (External structures): 91.090
scope:

1.1 This specification covers poly(vinyl chloride)-coated steel barbed wire consisting of two poly(vinyl chloride)-coated strands, with four-point barbs of zinc-coated steel or aluminum alloy wire. Poly(vinyl chloride) hereinafter will be designated PVC.

1.2 Barbed wire strand wire, produced from three classes of wire coatings, is covered as follows:

1.2.1 Class 1 , consisting of PVC coating extruded over zinc-coated or aluminum-coated or zinc-5% aluminum-mischmetal alloy-coated steel wire;

1.2.2 Class 2a , consisting of PVC coating extruded and adhered to zinc-coated or aluminum-coated or zinc-5% aluminum-mischmetal alloy-coated steel wire; and

1.2.3 Class 2b , consisting of PVC coating fused and adhered to zinc-coated or aluminum-coated or zinc-5% aluminum-mischmetal alloy-coated steel wire.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

November 1, 2022
Standard Specification for Poly(Vinyl Chloride) (PVC) and Other Conforming Organic Polymer-Coated Steel Barbed Wire Used With Chain-Link Fence
1.1 This specification covers PVC and other conforming organic polymer-coated steel barbed wire consisting of two polymer-coated strands, with four-point barbs of zinc-coated steel or aluminum alloy...
March 1, 2018
Standard Specification for Poly(Vinyl Chloride) (PVC) and Other Conforming Organic Polymer-Coated Steel Barbed Wire Used With Chain-Link Fence
1.1 This specification covers PVC and other conforming organic polymer-coated steel barbed wire consisting of two polymer-coated strands, with four-point barbs of zinc-coated steel or aluminum alloy...
March 1, 2013
Standard Specification for Poly(Vinyl Chloride) (PVC) and Other Conforming Organic Polymer-Coated Steel Barbed Wire Used With Chain-Link Fence
1.1 This specification covers PVC and other conforming organic polymer-coated steel barbed wire consisting of two polymer-coated strands, with four-point barbs of zinc-coated steel or aluminum alloy...
February 1, 2008
Standard Specification for Poly(Vinyl Chloride) (PVC) and Other Conforming Organic Polymer-Coated Steel Barbed Wire Used With Chain-Link Fence
1.1 This specification covers PVC and other conforming organic polymer-coated steel barbed wire consisting of two polymer-coated strands, with four-point barbs of zinc-coated steel or aluminum alloy...
ASTM F1665-95
January 10, 2001
Standard Specification for Poly(Vinyl Chloride) (PVC)and Other Conforming Organic Polymer-Coated Steel Barbed Wire Used With Chain-Link Fence
1.1 This specification covers poly(vinyl chloride)-coated steel barbed wire consisting of two poly(vinyl chloride)-coated strands, with four-point barbs of zinc-coated steel or aluminum alloy wire....
January 10, 2001
Standard Specification for Poly(Vinyl Chloride) (PVC)and Other Conforming Organic Polymer-Coated Steel Barbed Wire Used With Chain-Link Fence
1.1 This specification covers poly(vinyl chloride)-coated steel barbed wire consisting of two poly(vinyl chloride)-coated strands, with four-point barbs of zinc-coated steel or aluminum alloy wire....
Advertisement