ASTM International - ASTM F1665-01
Standard Specification for Poly(Vinyl Chloride) (PVC)and Other Conforming Organic Polymer-Coated Steel Barbed Wire Used With Chain-Link Fence
| Organization: | ASTM International |
| Publication Date: | 10 January 2001 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Organic coatings): | 25.220.60 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
| ICS Code (External structures): | 91.090 |
scope:
1.1 This specification covers poly(vinyl chloride)-coated steel barbed wire consisting of two poly(vinyl chloride)-coated strands, with four-point barbs of zinc-coated steel or aluminum alloy wire. Poly(vinyl chloride) hereinafter will be designated PVC.
1.2 Barbed wire strand wire, produced from three classes of wire coatings, is covered as follows:
1.2.1 Class 1 , consisting of PVC coating extruded over zinc-coated or aluminum-coated or zinc-5% aluminum-mischmetal alloy-coated steel wire;
1.2.2 Class 2a , consisting of PVC coating extruded and adhered to zinc-coated or aluminum-coated or zinc-5% aluminum-mischmetal alloy-coated steel wire; and
1.2.3 Class 2b , consisting of PVC coating fused and adhered to zinc-coated or aluminum-coated or zinc-5% aluminum-mischmetal alloy-coated steel wire.
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
Document History