IEEE 1407
Guide for Accelerated Aging Tests for Medium-Voltage (5 kV–35 kV) Extruded Electric Power Cables Using Water-Filled Tanks
| Organization: | IEEE |
| Publication Date: | 6 December 2007 |
| Status: | active |
| Page Count: | 37 |
scope:
This guide provides information on the equipment, cable specimens, test conditions, and measurements to perform accelerated aging tests on medium-voltage cables using water-filled tanks, whether the test be a time-to-failure test or a test in which samples are aged for fixed times followed by a diagnostic test such as a step ACBD test. The guide identifies the critical test parameters and describes techniques for their measurement and control. The implementation of the techniques will facilitate a comparison of data obtained by different laboratories.
Document History