IEEE 1407

Trial-Use Guide for Accelerated Aging Tests for Medium-Voltage Extruded Electric Power Cables Using Water-Filled Tanks

inactive
Buy Now
Organization: IEEE
Publication Date: 14 October 1998
Status: inactive
Page Count: 37

Document History

November 9, 2021
Guide for Accelerated Aging Tests for 5 kV to 46 kV Extruded Electric Power Cables Using Water-Filled Tanks
This guide provides information and recommendations on the equipment, cable specimens, test conditions, test control methodologies, measurements, data analysis and interpretation in performing...
December 6, 2007
Guide for Accelerated Aging Tests for Medium-Voltage (5 kV–35 kV) Extruded Electric Power Cables Using Water-Filled Tanks
This guide provides information on the equipment, cable specimens, test conditions, and measurements to perform accelerated aging tests on medium-voltage cables using water-filled tanks, whether the...
IEEE 1407
October 14, 1998
Trial-Use Guide for Accelerated Aging Tests for Medium-Voltage Extruded Electric Power Cables Using Water-Filled Tanks
A description is not available for this item.
Advertisement