ISO/IEC 23000-4

Information technology - Multimedia application format (MPEG-A) - Part 4: Musical slide show application format

inactive
Buy Now
Organization: ISO
Publication Date: 15 March 2008
Status: inactive
Page Count: 44
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 23000 specifies a file format for multimedia applications that feature MP3 audio playback and image slide show presentation. This part of ISO/IEC 23000 also defines other technical features such as timed text (e.g. song lyrics) and animation (image transition effect).

Document History

September 1, 2009
Information technology - Multimedia application format (MPEG-A) - Part 4: Musical slide show application format AMENDMENT 2: Conformance and reference software for protected musical slide show application format
A description is not available for this item.
April 15, 2009
Information technology - Multimedia application format (MPEG-A) - Part 4: Musical slide show application format AMENDMENT 1: Conformance and reference software for musical slide show application format
This part of ISO/IEC 23000 specifies a file format for multimedia applications that feature MP3 audio playback and image slide show presentation. It also defines other technical features such as...
January 15, 2009
Information technology - Multimedia application format (MPEG-A) - Part 4: Musical slide show application format
This part of ISO/IEC 23000 specifies a file format for multimedia applications that feature MP3 audio playback and image slide show presentation. It also defines other technical features such as...
ISO/IEC 23000-4
March 15, 2008
Information technology - Multimedia application format (MPEG-A) - Part 4: Musical slide show application format
This part of ISO/IEC 23000 specifies a file format for multimedia applications that feature MP3 audio playback and image slide show presentation. This part of ISO/IEC 23000 also defines other...

References

Advertisement