ISO/IEC 23000-4

Information technology - Multimedia application format (MPEG-A) - Part 4: Musical slide show application format AMENDMENT 1: Conformance and reference software for musical slide show application format

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 April 2009
Status: active
Page Count: 8
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 23000 specifies a file format for multimedia applications that feature MP3 audio playback and image slide show presentation. It also defines other technical features such as timed text (e.g. song lyrics) and animation (image transition effect).

Document History

September 1, 2009
Information technology - Multimedia application format (MPEG-A) - Part 4: Musical slide show application format AMENDMENT 2: Conformance and reference software for protected musical slide show application format
A description is not available for this item.
ISO/IEC 23000-4
April 15, 2009
Information technology - Multimedia application format (MPEG-A) - Part 4: Musical slide show application format AMENDMENT 1: Conformance and reference software for musical slide show application format
This part of ISO/IEC 23000 specifies a file format for multimedia applications that feature MP3 audio playback and image slide show presentation. It also defines other technical features such as...
January 15, 2009
Information technology - Multimedia application format (MPEG-A) - Part 4: Musical slide show application format
This part of ISO/IEC 23000 specifies a file format for multimedia applications that feature MP3 audio playback and image slide show presentation. It also defines other technical features such as...
March 15, 2008
Information technology - Multimedia application format (MPEG-A) - Part 4: Musical slide show application format
This part of ISO/IEC 23000 specifies a file format for multimedia applications that feature MP3 audio playback and image slide show presentation. This part of ISO/IEC 23000 also defines other...

References

Advertisement