MODUK - DEF STAN 02-130

Requirements for Decorative Linings and Composite Bulkheads

inactive
Organization: MODUK
Publication Date: 5 October 2007
Status: inactive
Page Count: 26
scope:

This Defence Standard covers the material and installation requirements for decorative and quick release linings in Surface Ships and Submarines that are to be used in the following spaces:

Medical and Dental Organizations, see Def Stan 02-106. Parts 1 to 4;

Accommodation, see Def Stan 02-107;

WC's, Urinals, Bathrooms and Washing Facilities, see Def Stan 02-120;

Galleys and Associated Spaces, see Def Stan 02-121.

This Defence Standard also covers material and installation requirements for non-load bearing composite bulkhead systems which are to be used as partitions to form boundaries for cabins, public rooms, messes, offices, passageways etc.

Composite bulkhead systems shall not be used as boundaries which must retain a degree of watertight or gastight integrity, such as bathrooms, heads, galleys and associated spaces.

Document History

May 28, 2022
Requirements for Decorative Linings and Composite Bulkheads
a) This Defence Standard (Def Stan) covers the material and installation requirements for decorative and quick release linings in Submarines & Surface Ships that are to be used in the following...
February 3, 2012
Requirements for Decorative Linings and Composite Bulkheads
This Defence Standard covers the material and installation requirements for decorative and quick release linings in Submarines that are to be used in the following spaces: Note: For Surface Ships...
February 3, 2012
Requirements for Decorative Linings and Composite Bulkheads
a) This Defence Standard covers the material and installation requirements for decorative and quick release linings in Surface Ships and Submarines that are to be used in the following spaces: 1)...
DEF STAN 02-130
October 5, 2007
Requirements for Decorative Linings and Composite Bulkheads
This Defence Standard covers the material and installation requirements for decorative and quick release linings in Surface Ships and Submarines that are to be used in the following spaces: Medical...

References

Advertisement