MODUK - DEF STAN 02-130
Requirements for Decorative Linings and Composite Bulkheads
| Organization: | MODUK |
| Publication Date: | 3 February 2012 |
| Status: | active |
| Page Count: | 18 |
scope:
This Defence Standard covers the material and installation requirements for decorative and quick release linings in Submarines that are to be used in the following spaces:
Note: For Surface Ships reference shall be made to Def Stan 02-900 Part 3.2 Chapter 12 Annex A.
Medical and Dental Organizations;
Accommodation;
WC's, Urinals, Bathrooms and Washing Facilities;
Galleys and Associated Spaces.
This Defence Standard also covers material and installation requirements for non-load bearing composite bulkhead systems which are to be used as partitions to form boundaries for cabins, public rooms, messes, offices, passageways etc.
Composite bulkhead systems shall not be used as boundaries which must retain a degree of watertight or gastight integrity, such as bathrooms, heads, galleys and associated spaces.
Document History