ISO/IEC 14776-322
Information technology Small Computer System Interface [SCSI] Part 322: SCSI Block Commands - 2 [SBC-2]
| Organization: | ISO |
| Publication Date: | 1 February 2007 |
| Status: | active |
| Page Count: | 149 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This part of ISO/IEC 14776 defines the command set extensions to facilitate operation of SCSI direct-access block devices. The clauses of this standard, implemented in conjunction with the applicable clauses of SPC-3, fully specify the standard command set for SCSI direct-access block devices.
The objective of this standard is to
a) permit an application client to communicate over a SCSI service delivery subsystem with a logical unit that declares itself to be a direct-access block device in the PERIPHERAL DEVICE TYPE field of the standard INQUIRY data (see SPC-3) and
b) define commands unique to the direct-access block device type.
The set of SCSI standards specifies the interfaces, functions and operations necessary to ensure interoperability between conforming SCSI implementations. This standard is a functional description. Conforming implementations may employ any design technique that does not violate interoperability.
Document History