ANSI/INCITS 514
Information Technology – SCSI Block Commands - 3 (SBC-3)
| Organization: | ANSI |
| Publication Date: | 12 May 2014 |
| Status: | active |
| Page Count: | 348 |
scope:
This standard defines the command set extensions to facilitate operation of SCSI direct access block devices. The clauses in this standard, implemented in conjunction with the applicable clauses of SPC-4, specify the standard command set for SCSI direct access block devices.
The objectives of this standard are to:
a) permit an application client to communicate over a SCSI service delivery subsystem (see SAM-5) with a logical unit that declares itself to be a direct access block device in the PERIPHERAL DEVICE TYPE field of the standard INQUIRY data (see SPC-4); and
b) define commands and parameters unique to the direct access block device type.
Document History