ANSI - INCITS 514

Information Technology – SCSI Block Commands - 3 (SBC-3)

active, Most Current
Organization: ANSI
Publication Date: 12 May 2014
Status: active
Page Count: 348
scope:

This standard defines the command set extensions to facilitate operation of SCSI direct access block devices. The clauses in this standard, implemented in conjunction with the applicable clauses of SPC-4, specify the standard command set for SCSI direct access block devices.

The objectives of this standard are to:

a) permit an application client to communicate over a SCSI service delivery subsystem (see SAM-5) with a logical unit that declares itself to be a direct access block device in the PERIPHERAL DEVICE TYPE field of the standard INQUIRY data (see SPC-4); and

b) define commands and parameters unique to the direct access block device type.

Document History

INCITS 514
May 12, 2014
Information Technology – SCSI Block Commands - 3 (SBC-3)
This standard defines the command set extensions to facilitate operation of SCSI direct access block devices. The clauses in this standard, implemented in conjunction with the applicable clauses of...
May 12, 2014
Information Technology – SCSI Block Commands - 3 (SBC-3)
This standard defines the command set extensions to facilitate operation of SCSI direct access block devices. The clauses in this standard, implemented in conjunction with the applicable clauses of...

References

Advertisement