ISO 4360

Hydrometry — Open channel flow measurement using triangular profile weirs

inactive
Buy Now
Organization: ISO
Publication Date: 1 March 2008
Status: inactive
Page Count: 15
ICS Code (Flow in open channels): 17.120.20
scope:

This International Standard specifies methods for the measurement of the flow of water in open channels under steady flow conditions using triangular profile weirs. The flow conditions considered are steady flows which are uniquely dependent on the upstream head and drowned flows which depend on downstream as well as upstream levels.

Document History

June 1, 2020
Hydrometry — Open channel flow measurement using triangular profile weirs
This document specifies methods for the measurement of the flow of water in open channels under steady flow conditions using triangular profile weirs. The flow conditions considered are steady flows...
ISO 4360
March 1, 2008
Hydrometry — Open channel flow measurement using triangular profile weirs
This International Standard specifies methods for the measurement of the flow of water in open channels under steady flow conditions using triangular profile weirs. The flow conditions considered are...
December 15, 1984
Liquid Flow Measurement in Open Channels by Weirs and Flumes - Triangular Profile Weirs
A description is not available for this item.

References

Advertisement