ISO 6009
Hypodermic needles for single use — Colour coding for identification TECHNICAL CORRIGENDUM 1
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 March 2008 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Colour coding): | 01.070 |
| ICS Code (Syringes, needles and catheters): | 11.040.25 |
Document History
August 1, 2016
Hypodermic needles for single use - Colour coding for identification
This lnternational Standard establishes a colour code for the identification of single-use hypodermic needles of designated metric sizein the range of 0,18 mm (34 Gauge) to 3,4 mm (10 Gauge) . It...
ISO 6009
March 1, 2008
Hypodermic needles for single use — Colour coding for identification TECHNICAL CORRIGENDUM 1
A description is not available for this item.
December 1, 1992
Hypodermic Needles for Single Use - Colour Coding for Identification ; (CEN EN ISO 6009: 1994)
This International Standard establishes a colour code for the identification of single-use hypodermic needles of nominal outside diameters in the range 0,3 mm to 3,4 mm. It applies to normal-walled,...