ISO 6009

Hypodermic Needles for Single Use - Colour Coding for Identification ; (CEN EN ISO 6009: 1994)

inactive
Buy Now
Organization: ISO
Publication Date: 1 December 1992
Status: inactive
Page Count: 12
ICS Code (Colour coding): 01.070
ICS Code (Syringes, needles and catheters): 11.040.25
scope:

This International Standard establishes a colour code for the identification of single-use hypodermic needles of nominal outside diameters in the range 0,3 mm to 3,4 mm. It applies to normal-walled, thin-walled and extra-thin-walled needles and to opaque and translucent colours.

Document History

August 1, 2016
Hypodermic needles for single use - Colour coding for identification
This lnternational Standard establishes a colour code for the identification of single-use hypodermic needles of designated metric sizein the range of 0,18 mm (34 Gauge) to 3,4 mm (10 Gauge) . It...
March 1, 2008
Hypodermic needles for single use — Colour coding for identification TECHNICAL CORRIGENDUM 1
A description is not available for this item.
ISO 6009
December 1, 1992
Hypodermic Needles for Single Use - Colour Coding for Identification ; (CEN EN ISO 6009: 1994)
This International Standard establishes a colour code for the identification of single-use hypodermic needles of nominal outside diameters in the range 0,3 mm to 3,4 mm. It applies to normal-walled,...

References

Advertisement