MODUK - DEF STAN 03-35
Thermal Cutting Processes for Armour Plate (3-160mm)
inactive
| Organization: | MODUK |
| Publication Date: | 30 October 2007 |
| Status: | inactive |
| Page Count: | 30 |
scope:
This standard gives guidance and direction on the principles of cutting processes for armour plate (3- 60mm). As ferrous armour plate (3-160mm) is considered a unique material, the processes referred to in this Defence Standard are not suitable for all classes and thicknesses of plate.
Document History
September 28, 2019
Thermal Cutting Processes for Armour Plate (3-160mm)
This standard gives guidance and direction on the principles of cutting processes for armour plate (3 - 160 mm). As ferrous armour plate (3 - 160 mm) is considered a unique material, the processes...
November 11, 2011
Thermal Cutting Processes for Armour Plate (3-160mm)
This standard gives guidance and direction on the principles of cutting processes for armour plate (3- 160mm). As ferrous armour plate (3-160mm) is considered a unique material, the processes...
DEF STAN 03-35
October 30, 2007
Thermal Cutting Processes for Armour Plate (3-160mm)
This standard gives guidance and direction on the principles of cutting processes for armour plate (3- 60mm). As ferrous armour plate (3-160mm) is considered a unique material, the processes referred...
October 30, 2001
Cutting Processes for Armour Plate (3-160mm)
This standard gives guidance and direction on the principles of Cutting Processes for Armour plate (3-160mm)
February 16, 2001
Cutting Processes for Armour Plate (3-160mm)
This standard gives guidance and direction on the principles of Cutting Processes for Armour plate (3-160mm).